ITT CANNON
KPT06E8-4PDZ -- KPT 4C 4#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 4C 4#20 Pin Plug Itt Cannon
KPT06E8-4PDZ
Description
KPT 4C 4#20 PIN PLUG
Description
KPT 4C 4#20 PIN PLUG
Suppliers
Kpt 4C 4#20 Pin Plug Itt Cannon
02K1826
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02K1826 |
|
Product Name
|
Kpt 4C 4#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry
Right Angle
Termination
Surface Mount
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details