ITT Cannon Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon KPT06E8-33SW

Description
KPT 3C 3#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 3C 3#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06E8-33SW - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 SKT PLUG

KPT 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon - 40M0176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
40M0176
Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon 40M0176
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06E8-33SW 40M0176
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data