ITT Cannon Circular Connectors - KPT06E8-33PF31 KPT06E8-33PF31

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763504-KPT06E8-33PF3 1 Series: MIL-DTL-26482 Series I, KPT Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 8-33 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: KPT Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763504-KPT06E8-33PF3 1 Series: MIL-DTL-26482 Series I, KPT Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 8-33 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: KPT Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - KPT06E8-33PF31 - 763504-KPT06E8-33PF31 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - KPT06E8-33PF31
763504-KPT06E8-33PF31
Circular Connectors - KPT06E8-33PF31 763504-KPT06E8-33PF31
Manufacturer: ITT Cannon, LLC Win Source Part Number: 763504-KPT06E8-33PF3 1 Series: MIL-DTL-26482 Series I, KPT Packaging: Bulk Number of Positions: 3 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 8-33 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: KPT Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 763504-KPT06E8-33PF31
Series: MIL-DTL-26482 Series I, KPT
Packaging: Bulk
Number of Positions: 3
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 8-33
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: KPT
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC, 850VDC
Introduction Date: October 03, 2000
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ITT Cannon KPT06E8-33PF31 - PEI-Genesis
Philadelphia, PA, United States
KPT 3C 3#20 PIN PLUG

KPT 3C 3#20 PIN PLUG

Buy Now
Kpt 3C 3#20 Pin Plug Itt Cannon - 02K1823 - Newark, An Avnet Company
Chicago, IL, United States
Kpt 3C 3#20 Pin Plug Itt Cannon
02K1823
Kpt 3C 3#20 Pin Plug Itt Cannon 02K1823
KPT 3C 3#20 PIN PLUG

KPT 3C 3#20 PIN PLUG

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763504-KPT06E8-33PF31 ITT Cannon KPT06E8-33PF31 02K1823
Product Name Circular Connectors - KPT06E8-33PF31 Kpt 3C 3#20 Pin Plug Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DIN 41612 - 39-XC5A-2022-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers