KPT 2C 2#20 PIN PLUG
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT06E8-2PX | 02M3579 |
| Product Name | Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |