ITT Cannon Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon KPT06E22-41P

Description
KPT 41C 27#20 14#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 41C 27#20 14#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06E22-41P - PEI-Genesis
Philadelphia, PA, United States
KPT 41C 27#20 14#16 PIN PLUG

KPT 41C 27#20 14#16 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon - 02K1781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon
02K1781
Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon 02K1781
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
CONN PLUG 41POS INLINE W/PIN - 3728-KPT06E22-41P - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 41POS INLINE W/PIN
3728-KPT06E22-41P
CONN PLUG 41POS INLINE W/PIN 3728-KPT06E22-41P
CONN PLUG 41POS INLINE W/PIN

CONN PLUG 41POS INLINE W/PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06E22-41P 02K1781 3728-KPT06E22-41P
Product Name Circular Connector Plug Size 22, 41 Position, Cable; Product Range Itt Cannon CONN PLUG 41POS INLINE W/PIN
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Bayonet
Unlock Full Specs
to access all available technical data