ITT Cannon
Kpt 21C 21#16 Pin Plug Itt Cannon
KPT06E22-21PF42
Description
KPT 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 21C 21#16 Pin Plug Itt Cannon
26AC0975
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06E22-21PF42 |
KPT06E22-21PF42 |
26AC0975 |
|
Product Name
|
|
|
Kpt 21C 21#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
3 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers