ITT CANNON
KPT06E20-41PY -- KPT 41C 41#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 41C 41#20 Pin Plug Itt Cannon
KPT06E20-41PY
Description
KPT 41C 41#20 PIN PLUG
Description
KPT 41C 41#20 PIN PLUG
Suppliers
Kpt 41C 41#20 Pin Plug Itt Cannon
67H0147
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
67H0147 |
|
Product Name
|
Kpt 41C 41#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers