ITT Cannon Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon KPT06E20-24PY

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon - 02K1749 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon
02K1749
Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon 02K1749
CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 24 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K1749
Product Name Circular Connector Plug Size 20, 24 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers