The Circular Connector Plug Size 20, 16 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for robust applications. It has 16 contacts of size 16, utilizing solder cup contact type with gold plating on copper alloy for enhanced conductivity. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a high insulator resistance of approximately 5000 MOhm and a test voltage of 2300 Vrms. The connector is also rated for IP67 water tightness, making it suitable for demanding conditions. Compliance with VG95319 standards ensures reliability in various applications.
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67H0140 |
| Product Name | Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |