ITT Cannon Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon KPT06E20-16P

Description
KPT 16C 16#20 PIN PLUG
Request a Quote
Description
KPT 16C 16#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 16C 16#20 PIN PLUG

KPT 16C 16#20 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon - 24C4602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
24C4602
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon 24C4602
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 16Ct Pin Itt Cannon - 50AJ3992 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 16Ct Pin Itt Cannon
50AJ3992
Connector Circular Straight Plug 16Ct Pin Itt Cannon 50AJ3992
CONNECTOR CIRCULAR STRAIGHT PLUG 16CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 16CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06E20-16P 24C4602 50AJ3992
Product Name Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 16Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details