ITT Cannon
Kpt 11C 11#16 Pin Plug Itt Cannon
KPT06E18-11PW
Description
KPT 11C 11#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 11C 11#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 11C 11#16 Pin Plug Itt Cannon
67H0118
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06E18-11PW |
KPT06E18-11PW |
67H0118 |
|
Product Name
|
|
|
Kpt 11C 11#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers