ITT Cannon Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon KPT06E16-99PDZ

Description
KPT 23C 21#20 2#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 23C 21#20 2#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06E16-99PDZ - PEI-Genesis
Philadelphia, PA, United States
KPT 23C 21#20 2#16 PIN PLUG

KPT 23C 21#20 2#16 PIN PLUG

Buy Now
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon - 31M2506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon
31M2506
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon 31M2506
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06E16-99PDZ 31M2506
Product Name Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products