ITT Cannon
Kpt 26C 26#20 Pin Plug Itt Cannon
KPT06E16-26PZ
Description
KPT 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Description
KPT 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 26C 26#20 Pin Plug Itt Cannon
67H0113
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPT06E16-26PZ |
67H0113 |
|
Product Name
|
|
Kpt 26C 26#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers