ITT Cannon
Kpt 26C 26#20 Pin Plug Itt Cannon
KPT06E16-26PDN
Description
KPT 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 26C 26#20 Pin Plug Itt Cannon
02K1706
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06E16-26PDN |
02K1706 |
|
Product Name
|
|
Kpt 26C 26#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details