CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K1698 |
| Product Name | Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |