ITT Cannon Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon KPT06E14-5P

Description
KPT 5C 5#16 PIN PLUG
Request a Quote
Description
KPT 5C 5#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 5C 5#16 PIN PLUG

KPT 5C 5#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon - 02K1685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
02K1685
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon 02K1685
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 05Ct Pin Itt Cannon - 50AJ3980 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 05Ct Pin Itt Cannon
50AJ3980
Connector Circular Straight Plug 05Ct Pin Itt Cannon 50AJ3980
CONNECTOR CIRCULAR STRAIGHT PLUG 05CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 05CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06E14-5P 02K1685 50AJ3980
Product Name Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 05Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details