ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPT06E14-12SX

Description
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 67H0093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
67H0093
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 67H0093
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67H0093
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details