ITT Cannon
Kpt 10C 10#20 Pin Plug Itt Cannon
KPT06E12-10PDZ
Description
KPT 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 10C 10#20 Pin Plug Itt Cannon
02K1605
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06E12-10PDZ |
02K1605 |
|
Product Name
|
|
Kpt 10C 10#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details