ITT Cannon Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon KPT06E12-10P

Description
KPT 10C 10#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 10C 10#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 10C 10#20 PIN PLUG

KPT 10C 10#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon - 25C4627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
25C4627
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon 25C4627
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 10Ct Pin Itt Cannon - 50AJ3967 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 10Ct Pin Itt Cannon
50AJ3967
Connector Circular Straight Plug 10Ct Pin Itt Cannon 50AJ3967
CONNECTOR CIRCULAR STRAIGHT PLUG 10CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 10CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06E12-10P 25C4627 50AJ3967
Product Name Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 10Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Accessories - 2243-114916P2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers