ITT Cannon Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon KPT06E10-98S

Description
KPT 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 6C 6#20 SKT PLUG

KPT 6C 6#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon - 92C8866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
92C8866
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon 92C8866
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT06E10-98S 92C8866
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data