KPT 6C 6#20 SKT PLUG
26482 - STYLE SERIES I & MIL BAT
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
CONNECTOR CIRCULAR STRAIGHT PLUG 06CT SOCKET
26482 - Style Series I & Mil Battery
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT06E10-6S | 1003-KPT06E10-6S-ND | 92B6040 | 50AJ3963 | 58K3682 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon | Connector Circular Straight Plug 06Ct Socket Itt Cannon | 26482 - Style Series I & Mil Battery Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |