ITT Cannon
Kpt 6C 6#20 Pin Plug Itt Cannon
KPT06E10-6PF26
Description
KPT 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 6C 6#20 Pin Plug Itt Cannon
07X9076
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06E10-6PF26 |
07X9076 |
|
Product Name
|
|
Kpt 6C 6#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details