KPT 6C 6#20 PIN PLUG
KPT 6C 6#20 PIN PLUG
26482 - STYLE SERIES I & MIL BAT
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS
CIRCULAR CONN, PLUG, 10-6, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Insert Rotation:NRoHS Compliant: No
26482 - Style Series I & Mil Battery
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT06E10-6P | KPT06E10-6P | 1003-KPT06E10-6P-ND | 94B7206 | 08N2986 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon | 26482 - Style Series I & Mil Battery Itt Cannon | ||
| Gender | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |