ITT CANNON
KPT06CGPFA-14-19P -- KPT 14C 14#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 14C 14#20 Pin Plug Itt Cannon
KPT06CGPFA-14-19P
Description
KPT 14C 14#20 PIN PLUG
Description
KPT 14C 14#20 PIN PLUG
Suppliers
Kpt 14C 14#20 Pin Plug Itt Cannon
89M1756
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
89M1756 |
|
Product Name
|
Kpt 14C 14#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers