KPT 3C 3#20 SKT PLUG
KPT 3C 3#20 SKT PLUG
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT06B8-3S | ITT Cannon KPT06B8-3S | 24C2122 |
| Product Name | Circular Connector, Plug, Size 8, 3 Position, Cable; Product Range Itt Cannon | ||
| Gender | Male / Plug |