The Circular Connector Plug Size 22, 55 Position, Cable (part number KPT06B22-55SW) from ITT Cannon features a straight plug shell style and is designed for general duty applications with strain relief. It accommodates 55 contacts of size 20, utilizing solder cup contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and has an insulator resistance of approximately 5000 MOhm. The connector is designed to meet IP67 standards for water tightness and can handle test voltages up to 1500 Vrms. It is suitable for applications requiring reliable performance in harsh conditions, making it a viable option for engineers seeking robust connectivity solutions.
KPT 55C 55#20 SKT PLUG
KPT 55C 55#20 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts;
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT06B22-55SW | KPT06B22-55SW | 02K1567 |
| Product Name | Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon | ||
| Gender | Male / Plug |