ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPT06B22-55PY

Description
KPT 55C 55#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 55C 55#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 55C 55#20 PIN PLUG

KPT 55C 55#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 25K5606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
25K5606
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 25K5606
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT06B22-55PY 25K5606
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details