ITT Cannon Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon KPT06B22-36S

Description
KPT 36C 36#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 36C 36#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 36C 36#20 SKT PLUG

KPT 36C 36#20 SKT PLUG

Buy Now
 - ITT Cannon KPT06B22-36S - PEI-Genesis
Philadelphia, PA, United States
KPT 36C 36#20 SKT PLUG

KPT 36C 36#20 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon - 02K1563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
02K1563
Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon 02K1563
CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 36 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06B22-36S ITT Cannon KPT06B22-36S 02K1563
Product Name Circular Connector Plug Size 22, 36 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers