ITT Cannon Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon KPT06B22-34P

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon - 02K1561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon
02K1561
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon 02K1561
CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K1561
Product Name Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - X214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details