CIRCULAR CONNECTOR PLUG SIZE 22, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K1559 |
| Product Name | Circular Connector Plug Size 22, 32 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |