ITT Cannon Circular Connector Assemblies KPT06B14-19P

Description
KPT 19C 19#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 19C 19#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06B14-19P - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 PIN PLUG

KPT 19C 19#20 PIN PLUG

Buy Now
Circular Connector Assemblies - 1003-KPT06B14-19P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT06B14-19P-ND
Circular Connector Assemblies 1003-KPT06B14-19P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Swedesboro, NJ, United States
KPT 19C 19#20 PIN PLUG

KPT 19C 19#20 PIN PLUG

Buy Now
Circular Conn, Plug, 14-19, Cable; Product Range Itt Cannon - 12AC9864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-19, Cable; Product Range Itt Cannon
12AC9864
Circular Conn, Plug, 14-19, Cable; Product Range Itt Cannon 12AC9864
CIRCULAR CONN, PLUG, 14-19, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19 RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-19, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06B14-19P 1003-KPT06B14-19P-ND KPT06B14-19P 12AC9864
Product Name Circular Connector Assemblies Circular Conn, Plug, 14-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - FBSD-GD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details