ITT Cannon Circular Conn, Plug, 14-18, Cable; Product Range Itt Cannon KPT06B14-18S

Description
KPT 18C 18#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 18C 18#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06B14-18S - PEI-Genesis
Philadelphia, PA, United States
KPT 18C 18#20 SKT PLUG

KPT 18C 18#20 SKT PLUG

Buy Now
Circular Conn, Plug, 14-18, Cable; Product Range Itt Cannon - 12AC9863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-18, Cable; Product Range Itt Cannon
12AC9863
Circular Conn, Plug, 14-18, Cable; Product Range Itt Cannon 12AC9863
CIRCULAR CONN, PLUG, 14-18, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-18, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06B14-18S 12AC9863
Product Name Circular Conn, Plug, 14-18, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Large Insulated Alligator Clip, Shrouded Banana Socket - 9433 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
Current Rating 30.0 amps
View Details