ITT Cannon Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon KPT06B12-8PW

Description
KPT 8C 8#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 8C 8#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06B12-8PW - PEI-Genesis
Philadelphia, PA, United States
KPT 8C 8#20 PIN PLUG

KPT 8C 8#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon - 02K1504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon
02K1504
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon 02K1504
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06B12-8PW 02K1504
Product Name Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Between Series Adapters - 461-1230-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details