ITT Cannon
Kpt 6C 6#20 Pin Plug Itt Cannon
KPT06B10-6PF26
Description
KPT 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpt 6C 6#20 Pin Plug Itt Cannon
02K1493
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT06B10-6PF26 |
KPT06B10-6PF26 |
02K1493 |
|
Product Name
|
|
|
Kpt 6C 6#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
SCHURTER Inc
Msm Cs 19, Metal Switch With Ceramic Actuator, Switching Voltage Up To 30 Vdc / 250 Vac, 19 Mm, Stainless Steel, Bl, 125 / 250 Vac, 1250 W, 1 Pole, N.o. / N.c., Backlighted Blue, Quick Connect Term...
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details