ITT Cannon Connectors, Interconnects - Circular Connectors KPT06A8-4P

Description
KPT 4C 4#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 4C 4#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06A8-4P - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 PIN PLUG

KPT 4C 4#20 PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1032296-KPT06A8-4P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1032296-KPT06A8-4P
Connectors, Interconnects - Circular Connectors 1032296-KPT06A8-4P
Win Source Part Number: 1032296-KPT06A8-4P Category: Connectors, Interconnects>Circul ar Connectors Series: KPT Number of Positions: 4 Color: Olive Drab Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 8-4 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): MS3116F8-4P; PT06A-8-4P; PT06E-8-4P(SR); MS3116E8-4P; PT06A-8-4P(SR); UTS6JC8E4PKPT06A-8-4 P; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IKPT06A8-4P,KPT06A84 P Base Product Number: KPT06 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1032296-KPT06A8-4P
Category: Connectors, Interconnects>Circular Connectors
Series: KPT
Number of Positions: 4
Color: Olive Drab
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Voltage Rating: 600VAC, 850VDC
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 8-4
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): MS3116F8-4P; PT06A-8-4P; PT06E-8-4P(SR); MS3116E8-4P; PT06A-8-4P(SR); UTS6JC8E4PKPT06A-8-4P;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: IKPT06A8-4P,KPT06A84P
Base Product Number: KPT06
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 91B8873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
91B8873
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 91B8873
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06A8-4P 1032296-KPT06A8-4P 91B8873
Product Name Connectors, Interconnects - Circular Connectors Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data