ITT Cannon Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon KPT06A8-2P

Description
KPT 2C 2#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 2C 2#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06A8-2P - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 PIN PLUG

KPT 2C 2#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon - 01C5439 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
01C5439
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon 01C5439
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06A8-2P 01C5439
Product Name Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers