ITT Cannon Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon KPT06A22-21S

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 96B6125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
96B6125
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 96B6125
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 38AJ7686 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ7686
Itt Cannon Itt Cannon 38AJ7686
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96B6125 38AJ7686
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details