ITT Cannon Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon KPT06A20-41PW

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 41 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for general duty applications. It has 41 contacts of size 20, utilizing solder cup contact type with gold plating on copper alloy for enhanced conductivity. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a high insulator resistance of approximately 5000 MOhm and a test voltage of 1500 Vrms. The connector is also rated for IP67 water tightness, making it suitable for applications requiring protection against dust and temporary immersion in water. Vibration resistance is rated at 200 m/s² across a frequency range of 10 to 2000 Hz. Engineers should consider this connector for projects that require reliable performance in harsh conditions, particularly where a robust connection is essential.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 41 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for general duty applications. It has 41 contacts of size 20, utilizing solder cup contact type with gold plating on copper alloy for enhanced conductivity. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a high insulator resistance of approximately 5000 MOhm and a test voltage of 1500 Vrms. The connector is also rated for IP67 water tightness, making it suitable for applications requiring protection against dust and temporary immersion in water. Vibration resistance is rated at 200 m/s² across a frequency range of 10 to 2000 Hz. Engineers should consider this connector for projects that require reliable performance in harsh conditions, particularly where a robust connection is essential.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon - 71C8369 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
71C8369
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 71C8369
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71C8369
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details