ITT Cannon Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon KPT06A20-39S

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 39 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for general duty applications. It includes a total of 39 contacts, comprising 37 size 20 contacts and 2 size 16 contacts, with solder cup contact types. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an operating temperature range of -55°C to +125°C (-67°F to 257°F). It meets IP67 standards for water tightness and has a minimum of 500 mating cycles. The insulator resistance is approximately 5000 MOhm, and it can withstand a test voltage of 1500 Vrms. The connector is suitable for applications requiring reliable performance in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 20, 39 Position, Cable from the KPT Series by ITT Cannon features a straight plug shell style and is designed for general duty applications. It includes a total of 39 contacts, comprising 37 size 20 contacts and 2 size 16 contacts, with solder cup contact types. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an operating temperature range of -55°C to +125°C (-67°F to 257°F). It meets IP67 standards for water tightness and has a minimum of 500 mating cycles. The insulator resistance is approximately 5000 MOhm, and it can withstand a test voltage of 1500 Vrms. The connector is suitable for applications requiring reliable performance in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon - 02K1461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon
02K1461
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon 02K1461
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K1461
Product Name Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data