KPT 5C 5#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT06A14-5PA71 | 34K6643 |
| Product Name | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |