ITT Cannon Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon KPT06A14-12S

Description
KPT 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet
Description
KPT 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 12C 8#20 4#16 SKT PLUG

KPT 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon - 12AC9855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon
12AC9855
Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon 12AC9855
CIRCULAR CONN, PLUG, 14-12, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-12, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT06A14-12S 12AC9855
Product Name Circular Conn, Plug, 14-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details