ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPT06A14-12P

Description
KPT 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06A14-12P - PEI-Genesis
Philadelphia, PA, United States
KPT 12C 8#20 4#16 PIN PLUG

KPT 12C 8#20 4#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
KPT 12C 8#20 4#16 PIN PLUG

KPT 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 02K1419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
02K1419
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 02K1419
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06A14-12P KPT06A14-12P 02K1419
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, DIN Plug/Socket - 4850.2410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers