KPT 8C 8#20 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT06A12-8S | 25H7249 |
| Product Name | Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |