KPT 8C 8#20 PIN PLUG
KPT 8C 8#20 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT06A12-8P | KPT06A12-8P | 90B3360 |
| Product Name | Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon | ||
| Gender | Male / Plug |