ITT Cannon Circular Connector Assemblies KPT06A12-10S

Description
KPT 10C 10#20 SKT PLUG
Request a Quote Datasheet
Description
KPT 10C 10#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT06A12-10S - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 SKT PLUG

KPT 10C 10#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1003-KPT06A12-10S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT06A12-10S-ND
Circular Connector Assemblies 1003-KPT06A12-10S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon - 90B4882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
90B4882
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon 90B4882
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT06A12-10S 1003-KPT06A12-10S-ND 90B4882
Product Name Circular Connector Assemblies Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Connectors - 115233P13 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details