ITT Cannon Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon KPT06A10-6PW

Description
KPT 6C 6#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 6C 6#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 6C 6#20 PIN PLUG

KPT 6C 6#20 PIN PLUG

Buy Now
 - ITT Cannon KPT06A10-6PW - PEI-Genesis
Philadelphia, PA, United States
KPT 6C 6#20 PIN PLUG

KPT 6C 6#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon - 02K1399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
02K1399
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon 02K1399
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT06A10-6PW ITT Cannon KPT06A10-6PW 02K1399
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-3221/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers