ITT CANNON
KPT04A14-18PW -- KPT 18C 18#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 18C 18#20 Pin Recp Itt Cannon
KPT04A14-18PW
Description
KPT 18C 18#20 PIN RECP
Description
KPT 18C 18#20 PIN RECP
Suppliers
Kpt 18C 18#20 Pin Recp Itt Cannon
02K1237
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02K1237 |
|
Product Name
|
Kpt 18C 18#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details