ITT Cannon
Kpt 21C 21#16 Pin Recp Itt Cannon
KPT03-22-21P
Description
KPT 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Description
KPT 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 21C 21#16 Pin Recp Itt Cannon
10AC7880
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPT03-22-21P |
10AC7880 |
|
Product Name
|
|
Kpt 21C 21#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details