ITT Cannon Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Itt Cannon KPT02E8-4S

Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet
Description
KPT 4C 4#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT02E8-4S - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 SKT RECP

KPT 4C 4#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Itt Cannon - 98B6842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Itt Cannon
98B6842
Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Itt Cannon 98B6842
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 4 POSITION, BOX; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Box Mount Receptacle 04Ct Socket Itt Cannon - 50AJ3962 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Box Mount Receptacle 04Ct Socket Itt Cannon
50AJ3962
Connector Circular Box Mount Receptacle 04Ct Socket Itt Cannon 50AJ3962
CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 04CT SOCKET

CONNECTOR CIRCULAR BOX MOUNT RECEPTACLE 04CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT02E8-4S 98B6842 50AJ3962
Product Name Circular Connector, Receptacle, Size 8, 4 Position, Box; Product Range Itt Cannon Connector Circular Box Mount Receptacle 04Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Assortment of plugs - NEKM-C-5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details