KPT 4C 4#20 PIN RECP
KPT 4C 4#20 PIN RECP
26482 - STYLE SERIES I & MIL BAT
CIRCULAR CONN, RCPT, 8-4, BOX MOUNT; Product Range:KPT Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4 RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT02E8-4P | KPT02E8-4P | 1003-KPT02E8-4P-ND | 12AC9851 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 8-4, Box Mount; Product Range Itt Cannon | ||
| Gender | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | |||
| Voltage Rating | 600 to 850 volts |